L-com, Inc. Nema L6-20P to C15 Power Cord, 15A, 250V - 3ft PPA00016-3FT

Description
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C15 locking power cables. The PPA00016 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00016 in 3 foot length also has a C15 connector which mates to a C14 receptacle. These rugged Nema L6 and C15 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00016-3ft locking L5-20P to C15 from L-com features 14 gauge conductors and SJT jacketing. The PPA00016 is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C15 locking power cables. The PPA00016 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00016 in 3 foot length also has a C15 connector which mates to a C14 receptacle. These rugged Nema L6 and C15 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00016-3ft locking L5-20P to C15 from L-com features 14 gauge conductors and SJT jacketing. The PPA00016 is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L6-20P to C15 Power Cord, 15A, 250V - 3ft - PPA00016-3FT - L-com, Inc.
North Andover, MA, United States
Nema L6-20P to C15 Power Cord, 15A, 250V - 3ft
PPA00016-3FT
Nema L6-20P to C15 Power Cord, 15A, 250V - 3ft PPA00016-3FT
L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C15 locking power cables. The PPA00016 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00016 in 3 foot length also has a C15 connector which mates to a C14 receptacle. These rugged Nema L6 and C15 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00016-3ft locking L5-20P to C15 from L-com features 14 gauge conductors and SJT jacketing. The PPA00016 is rated for 15 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 15 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's comprehensive line of power cords now includes 3 foot Nema L6-20P to C15 locking power cables. The PPA00016 features 3 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00016 in 3 foot length also has a C15 connector which mates to a C14 receptacle. These rugged Nema L6 and C15 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00016-3ft locking L5-20P to C15 from L-com features 14 gauge conductors and SJT jacketing. The PPA00016 is rated for 15 amps and 250 volts.

Features

  • Locking power cable
  • NEMA L6-20P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 15 Amps, 250 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00016-3FT
Product Name Nema L6-20P to C15 Power Cord, 15A, 250V - 3ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details