L-com, Inc. High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Black PPA00005-08F

Description
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 14 AWG Connector 2 - IEC C15 (outlet) 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) Application Power PC/Server Powered devices Switch/Router
Description
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 14 AWG Connector 2 - IEC C15 (outlet) 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) Application Power PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Black - PPA00005-08F - L-com, Inc.
North Andover, MA, United States
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Black
PPA00005-08F
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Black PPA00005-08F
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 14 AWG Connector 2 - IEC C15 (outlet) 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) Application Power PC/Server Powered devices Switch/Router

This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors.

Features

  • 14 AWG
  • Connector 2 - IEC C15 (outlet)
  • 15 Amps 250 Volt rating
  • Connector 1 - IEC C14 (inlet)

Application

  • Power
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00005-08F
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details