L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 40 50 60 62 63 64 65 66 67 68 69 70 71 72 73 74 80 90 100 110
Product Name Notes
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA...
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18...
L-com stocks two popular, high quality external power cords for hospital/medical use. All assemblies are fully molded and meet the required safety specifications. Connectors are Hospital Grade N5/15 to C13.
The C13 to CEE7/7 Power Cordset will connect to most European receptacles. All assemblies are fully molded and meet the required safety specifications. All items are in stock and ship...
The C7 to CEE7/16 European Power Cordset is used all over Europe and even select other countries all over the world. All assemblies are fully molded and meet the required...
The Pyle PCT40 gives you a simple and easy way to make sure your audio cables are working properly. The unit supports nearly all cable types used in the sound...

<< Prev Next >>