L-com, Inc. Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 15 FT PPA00037-15F

Description
L-Com's hospital grade extension cord PPA00037-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 15 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-15F is a 15 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 15 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-15F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 15 foot hospital grade electrical power extension cord page. The 14 AWG black 15 FT power cord have Standard design/grade type. In the 15 amp 15 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-15F 15 amp 15 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension
Description
L-Com's hospital grade extension cord PPA00037-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 15 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-15F is a 15 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 15 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-15F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 15 foot hospital grade electrical power extension cord page. The 14 AWG black 15 FT power cord have Standard design/grade type. In the 15 amp 15 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-15F 15 amp 15 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 15 FT - PPA00037-15F - L-com, Inc.
North Andover, MA, United States
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 15 FT
PPA00037-15F
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 15 FT PPA00037-15F
L-Com's hospital grade extension cord PPA00037-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 15 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-15F is a 15 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 15 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-15F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 15 foot hospital grade electrical power extension cord page. The 14 AWG black 15 FT power cord have Standard design/grade type. In the 15 amp 15 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-15F 15 amp 15 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

L-Com's hospital grade extension cord PPA00037-15F is in stock and ready to ship same day. Our 15 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 15 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-15F is a 15 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 15 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-15F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 15 foot hospital grade electrical power extension cord page. The 14 AWG black 15 FT power cord have Standard design/grade type. In the 15 amp 15 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-15F 15 amp 15 FT and make your purchase online today.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • HGN5-15P to N5-15R
  • Hospital Grade Plug

Application

  • Powered Devices
  • Medical Devices
  • Medical Power Applications
  • Power Extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00037-15F
Product Name Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 15 FT
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details