L-com, Inc. Heavy Duty CPU/PDU Power Cord C14 to C13 15 AMP 25FT PPA00002-25F

Description
The most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). It is essential to have the right length power cord in your data center. It maximizes organization and efficiency while preventing interference. Features 14 AWG Connector 1 - IEC C14 Inlet Connector 2 - IEC C13 Outlet 15 Amp 250 Volt Rating Application Power PC/Server Powered devices Switch/Router
Description
The most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). It is essential to have the right length power cord in your data center. It maximizes organization and efficiency while preventing interference. Features 14 AWG Connector 1 - IEC C14 Inlet Connector 2 - IEC C13 Outlet 15 Amp 250 Volt Rating Application Power PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU/PDU Power Cord C14 to C13 15 AMP 25FT - PPA00002-25F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU/PDU Power Cord C14 to C13 15 AMP 25FT
PPA00002-25F
Heavy Duty CPU/PDU Power Cord C14 to C13 15 AMP 25FT PPA00002-25F
The most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). It is essential to have the right length power cord in your data center. It maximizes organization and efficiency while preventing interference. Features 14 AWG Connector 1 - IEC C14 Inlet Connector 2 - IEC C13 Outlet 15 Amp 250 Volt Rating Application Power PC/Server Powered devices Switch/Router

The most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). It is essential to have the right length power cord in your data center. It maximizes organization and efficiency while preventing interference.

Features

  • 14 AWG
  • Connector 1 - IEC C14 Inlet
  • Connector 2 - IEC C13 Outlet
  • 15 Amp 250 Volt Rating

Application

  • Power
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00002-25F
Product Name Heavy Duty CPU/PDU Power Cord C14 to C13 15 AMP 25FT
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers