L-com, Inc. Server Power Cord - NEMA 5-15P to C19 - 15 Amp - 15 FT - Black PPA00012-15F

Description
This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A, polarized connector for high current applications. Features 14 AWG Connector 1: Nema 5-15P (Male Plug) Connector 2: C19 SJT Jacket 15 Amp 125 Volt Rating Application Power PC/Server Powered devices Switch/Router
Description
This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A, polarized connector for high current applications. Features 14 AWG Connector 1: Nema 5-15P (Male Plug) Connector 2: C19 SJT Jacket 15 Amp 125 Volt Rating Application Power PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Server Power Cord - NEMA 5-15P to C19 - 15 Amp - 15 FT - Black - PPA00012-15F - L-com, Inc.
North Andover, MA, United States
Server Power Cord - NEMA 5-15P to C19 - 15 Amp - 15 FT - Black
PPA00012-15F
Server Power Cord - NEMA 5-15P to C19 - 15 Amp - 15 FT - Black PPA00012-15F
This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A, polarized connector for high current applications. Features 14 AWG Connector 1: Nema 5-15P (Male Plug) Connector 2: C19 SJT Jacket 15 Amp 125 Volt Rating Application Power PC/Server Powered devices Switch/Router

This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A, polarized connector for high current applications.

Features

  • 14 AWG
  • Connector 1: Nema 5-15P (Male Plug)
  • Connector 2: C19
  • SJT Jacket
  • 15 Amp 125 Volt Rating

Application

  • Power
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00012-15F
Product Name Server Power Cord - NEMA 5-15P to C19 - 15 Amp - 15 FT - Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details