L-com, Inc. CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 3FT PPA00023-3F

Description
L-com's PPA00023-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 3 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 3FT cable assemblies have 36 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-3F is a 3 foot power cord, built from 18 AWG conductors rated for 10 amps. The 3 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 3 foot cord maximizes organization and efficiency while preventing interference. This 3 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-3F C14 to C13 power cords are common in server room and PDU applications. This 3 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 3 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 3FT PPA00023-3F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces
Description
L-com's PPA00023-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 3 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 3FT cable assemblies have 36 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-3F is a 3 foot power cord, built from 18 AWG conductors rated for 10 amps. The 3 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 3 foot cord maximizes organization and efficiency while preventing interference. This 3 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-3F C14 to C13 power cords are common in server room and PDU applications. This 3 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 3 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 3FT PPA00023-3F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces

Suppliers

Company
Product
Description
Supplier Links
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 3FT - PPA00023-3F - L-com, Inc.
North Andover, MA, United States
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 3FT
PPA00023-3F
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 3FT PPA00023-3F
L-com's PPA00023-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 3 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 3FT cable assemblies have 36 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-3F is a 3 foot power cord, built from 18 AWG conductors rated for 10 amps. The 3 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 3 foot cord maximizes organization and efficiency while preventing interference. This 3 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-3F C14 to C13 power cords are common in server room and PDU applications. This 3 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 3 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 3FT PPA00023-3F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces

L-com's PPA00023-3F line of power cords is in stock and ready to ship same day. The black 3 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 3 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 3FT cable assemblies have 36 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-3F is a 3 foot power cord, built from 18 AWG conductors rated for 10 amps. The 3 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 3 foot cord maximizes organization and efficiency while preventing interference. This 3 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-3F C14 to C13 power cords are common in server room and PDU applications. This 3 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 3 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 3FT PPA00023-3F line of power cords and make your purchase online today.

Features

  • 10 Amp 250 Volt Rating
  • 18 AWG Conductors
  • C14 to C13 Right Angle
  • Perfect for Tight Spaces

Application

  • Powered Devices
  • PC/Server
  • PDUs
  • Tight Spaces
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00023-3F
Product Name CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 3FT
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details