L-com, Inc. Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 6ft PPA00015-6FT

Description
L-com's vast line of power cords now includes Nema L5-30P to L5-30R extension cables in 6 foot length. If you are looking for a cable to extend your power connection with no fear of disconnection, this is the cable for you. The PPA00015 features 6 feet of cordage with twist locking Nema L5 connectors that help ensure that power to critical equipment is never cut or accidentally disconnected. The rugged Nema L5 connectors on the PPA00015 from L-com are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's vast line of power cords now includes Nema L5-30P to L5-30R extension cables in 6 foot length. If you are looking for a cable to extend your power connection with no fear of disconnection, this is the cable for you. The PPA00015 features 6 feet of cordage with twist locking Nema L5 connectors that help ensure that power to critical equipment is never cut or accidentally disconnected. The rugged Nema L5 connectors on the PPA00015 from L-com are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 6ft - PPA00015-6FT - L-com, Inc.
North Andover, MA, United States
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 6ft
PPA00015-6FT
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 6ft PPA00015-6FT
L-com's vast line of power cords now includes Nema L5-30P to L5-30R extension cables in 6 foot length. If you are looking for a cable to extend your power connection with no fear of disconnection, this is the cable for you. The PPA00015 features 6 feet of cordage with twist locking Nema L5 connectors that help ensure that power to critical equipment is never cut or accidentally disconnected. The rugged Nema L5 connectors on the PPA00015 from L-com are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's vast line of power cords now includes Nema L5-30P to L5-30R extension cables in 6 foot length. If you are looking for a cable to extend your power connection with no fear of disconnection, this is the cable for you. The PPA00015 features 6 feet of cordage with twist locking Nema L5 connectors that help ensure that power to critical equipment is never cut or accidentally disconnected. The rugged Nema L5 connectors on the PPA00015 from L-com are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts.

Features

  • Heavy Duty Extension Cable
  • NEMA L5-30P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 30 Amps, 125 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Nema L5-30P To L5-30R, 6Ft, 30A; Connector To Connector L-Com - 45AJ0220 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-30P To L5-30R, 6Ft, 30A; Connector To Connector L-Com
45AJ0220
Cord, Nema L5-30P To L5-30R, 6Ft, 30A; Connector To Connector L-Com 45AJ0220
CORD, NEMA L5-30P TO L5-30R, 6FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:1.83m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

CORD, NEMA L5-30P TO L5-30R, 6FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:1.83m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PPA00015-6FT 45AJ0220
Product Name Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 6ft Cord, Nema L5-30P To L5-30R, 6Ft, 30A; Connector To Connector L-Com
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details