L-com, Inc. High Temperature Power Cord - C14 to C15 - 15 Amp - 2 FT - Black PPA00005-02F

Description
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) 14 AWG Connector 2 - IEC C15 (outlet) Application PC/Server Powered devices Switch/Router Power
Description
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) 14 AWG Connector 2 - IEC C15 (outlet) Application PC/Server Powered devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp - 2 FT - Black - PPA00005-02F - L-com, Inc.
North Andover, MA, United States
High Temperature Power Cord - C14 to C15 - 15 Amp - 2 FT - Black
PPA00005-02F
High Temperature Power Cord - C14 to C15 - 15 Amp - 2 FT - Black PPA00005-02F
This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors. Features 15 Amps 250 Volt rating Connector 1 - IEC C14 (inlet) 14 AWG Connector 2 - IEC C15 (outlet) Application PC/Server Powered devices Switch/Router Power

This power cable is commonly used on high temperature kitchen appliances like electric kettles. It can also be used in place of any C13 connector because it has the same pin configuration. The difference is that it is rated for 221 degrees rather than the 158 degree for C13 connectors.

Features

  • 15 Amps 250 Volt rating
  • Connector 1 - IEC C14 (inlet)
  • 14 AWG
  • Connector 2 - IEC C15 (outlet)

Application

  • PC/Server
  • Powered devices
  • Switch/Router
  • Power
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00005-02F
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp - 2 FT - Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6048A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details