L-com, Inc. ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire w/Shield PMOD4S-2

Description
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN
Description
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN

Suppliers

Company
Product
Description
Supplier Links
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire w/Shield - PMOD4S-2 - L-com, Inc.
North Andover, MA, United States
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire w/Shield
PMOD4S-2
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire w/Shield PMOD4S-2
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN

L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums.

Features

  • Constructed with an ABS plastic housing for durability
  • Custom designs are welcome with modest minimums
  • Integral circuit board for reliable connections
  • Shielded modular splitter for ISDN or telephone applications
  • Wiring options include a fully populated splitter or ISDN pair splitter

Application

  • Telco
  • Voice
  • WAN
  • ISDN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PMOD4S-2
Product Name ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire w/Shield
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers