L-com, Inc. CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 10FT PPA00023-10F

Description
L-com's PPA00023-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 10 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 10FT cable assemblies have 120 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-10F is a 10 foot power cord, built from 18 AWG conductors rated for 10 amps. The 10 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 10 foot cord maximizes organization and efficiency while preventing interference. This 10 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-10F C14 to C13 power cords are common in server room and PDU applications. This 10 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 10 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 10FT PPA00023-10F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces
Description
L-com's PPA00023-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 10 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 10FT cable assemblies have 120 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-10F is a 10 foot power cord, built from 18 AWG conductors rated for 10 amps. The 10 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 10 foot cord maximizes organization and efficiency while preventing interference. This 10 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-10F C14 to C13 power cords are common in server room and PDU applications. This 10 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 10 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 10FT PPA00023-10F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces

Suppliers

Company
Product
Description
Supplier Links
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 10FT - PPA00023-10F - L-com, Inc.
North Andover, MA, United States
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 10FT
PPA00023-10F
CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 10FT PPA00023-10F
L-com's PPA00023-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 10 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 10FT cable assemblies have 120 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-10F is a 10 foot power cord, built from 18 AWG conductors rated for 10 amps. The 10 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 10 foot cord maximizes organization and efficiency while preventing interference. This 10 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-10F C14 to C13 power cords are common in server room and PDU applications. This 10 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 10 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 10FT PPA00023-10F line of power cords and make your purchase online today. Features 10 Amp 250 Volt Rating 18 AWG Conductors C14 to C13 Right Angle Perfect for Tight Spaces Application Powered Devices PC/Server PDUs Tight Spaces

L-com's PPA00023-10F line of power cords is in stock and ready to ship same day. The black 10 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 10 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 10FT cable assemblies have 120 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-10F is a 10 foot power cord, built from 18 AWG conductors rated for 10 amps. The 10 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 10 foot cord maximizes organization and efficiency while preventing interference. This 10 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-10F C14 to C13 power cords are common in server room and PDU applications. This 10 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 10 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 10FT PPA00023-10F line of power cords and make your purchase online today.

Features

  • 10 Amp 250 Volt Rating
  • 18 AWG Conductors
  • C14 to C13 Right Angle
  • Perfect for Tight Spaces

Application

  • Powered Devices
  • PC/Server
  • PDUs
  • Tight Spaces
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00023-10F
Product Name CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 10FT
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details