L-com, Inc. Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 10ft PPA00015-10FT

Description
L-com's sizable line of power cords now includes 10 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 10 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-10ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's sizable line of power cords now includes 10 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 10 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-10ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 10ft - PPA00015-10FT - L-com, Inc.
North Andover, MA, United States
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 10ft
PPA00015-10FT
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 10ft PPA00015-10FT
L-com's sizable line of power cords now includes 10 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 10 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-10ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's sizable line of power cords now includes 10 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 10 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-10ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts.

Features

  • Heavy Duty Extension Cable
  • NEMA L5-30P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 30 Amps, 125 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Nema L5-30P To L5-30R, 10Ft, 30A; Connector To Connector L-Com - 45AJ0218 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-30P To L5-30R, 10Ft, 30A; Connector To Connector L-Com
45AJ0218
Cord, Nema L5-30P To L5-30R, 10Ft, 30A; Connector To Connector L-Com 45AJ0218
CORD, NEMA L5-30P TO L5-30R, 10FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:3.05m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

CORD, NEMA L5-30P TO L5-30R, 10FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:3.05m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PPA00015-10FT 45AJ0218
Product Name Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 10ft Cord, Nema L5-30P To L5-30R, 10Ft, 30A; Connector To Connector L-Com
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details