L-com, Inc. Cord, Nema L6-20P To Iec C15, 10Ft, 15A; Connector To Connector L-Com PPA00016-10FT

Description
CORD, NEMA L6-20P TO IEC C15, 10FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Description
CORD, NEMA L6-20P TO IEC C15, 10FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L6-20P To Iec C15, 10Ft, 15A; Connector To Connector L-Com - 45AJ0222 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C15, 10Ft, 15A; Connector To Connector L-Com
45AJ0222
Cord, Nema L6-20P To Iec C15, 10Ft, 15A; Connector To Connector L-Com 45AJ0222
CORD, NEMA L6-20P TO IEC C15, 10FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

CORD, NEMA L6-20P TO IEC C15, 10FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0222
Product Name Cord, Nema L6-20P To Iec C15, 10Ft, 15A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details