L-com, Inc. Cord, Iec C13 To Nema L6-20P, 6Ft, 15A; Connector To Connector L-Com PPA00017-6FT

Description
CORD, IEC C13 TO NEMA L6-20P, 6FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
CORD, IEC C13 TO NEMA L6-20P, 6FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Iec C13 To Nema L6-20P, 6Ft, 15A; Connector To Connector L-Com - 45AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Iec C13 To Nema L6-20P, 6Ft, 15A; Connector To Connector L-Com
45AJ0228
Cord, Iec C13 To Nema L6-20P, 6Ft, 15A; Connector To Connector L-Com 45AJ0228
CORD, IEC C13 TO NEMA L6-20P, 6FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

CORD, IEC C13 TO NEMA L6-20P, 6FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0228
Product Name Cord, Iec C13 To Nema L6-20P, 6Ft, 15A; Connector To Connector L-Com
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details