L-com, Inc. Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 10 FT PPA00037-10F

Description
L-Com's hospital grade extension cord PPA00037-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-10F is a 10 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 14 AWG black 10 FT power cord have Standard design/grade type. In the 15 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-10F 15 amp 10 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension
Description
L-Com's hospital grade extension cord PPA00037-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-10F is a 10 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 14 AWG black 10 FT power cord have Standard design/grade type. In the 15 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-10F 15 amp 10 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 10 FT - PPA00037-10F - L-com, Inc.
North Andover, MA, United States
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 10 FT
PPA00037-10F
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 10 FT PPA00037-10F
L-Com's hospital grade extension cord PPA00037-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-10F is a 10 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 14 AWG black 10 FT power cord have Standard design/grade type. In the 15 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-10F 15 amp 10 FT and make your purchase online today. Features 15 Amp 125 Volt Rating 14 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

L-Com's hospital grade extension cord PPA00037-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 15 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00037-10F is a 10 foot power cord, built from 14 AWG conductors rated for 15 amps. Our 15 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00037-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 14 AWG black 10 FT power cord have Standard design/grade type. In the 15 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00037-10F 15 amp 10 FT and make your purchase online today.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • HGN5-15P to N5-15R
  • Hospital Grade Plug

Application

  • Powered Devices
  • Medical Devices
  • Medical Power Applications
  • Power Extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00037-10F
Product Name Hospital Grade Extension Cord, HGN5-15P to N5-15R, 15 amp, 10 FT
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details