L-com, Inc. Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 3ft PPA00015-3FT

Description
L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-3ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-3ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 3ft - PPA00015-3FT - L-com, Inc.
North Andover, MA, United States
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 3ft
PPA00015-3FT
Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 3ft PPA00015-3FT
L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-3ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. These rugged Nema L5 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00015-3ft locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts.

Features

  • Heavy Duty Extension Cable
  • NEMA L5-30P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 30 Amps, 125 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00015-3FT
Product Name Nema L5-30P to L5-30R Extension Cord, 30A, 125V - 3ft
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details