L-com, Inc. Cord, Nema L5-20P To Iec C19, 6Ft, 20A; Connector To Connector L-Com PPA00018-6FT

Description
CORD, NEMA L5-20P TO IEC C19, 6FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:1.83m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
CORD, NEMA L5-20P TO IEC C19, 6FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:1.83m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L5-20P To Iec C19, 6Ft, 20A; Connector To Connector L-Com - 45AJ0232 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-20P To Iec C19, 6Ft, 20A; Connector To Connector L-Com
45AJ0232
Cord, Nema L5-20P To Iec C19, 6Ft, 20A; Connector To Connector L-Com 45AJ0232
CORD, NEMA L5-20P TO IEC C19, 6FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:1.83m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

CORD, NEMA L5-20P TO IEC C19, 6FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:1.83m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0232
Product Name Cord, Nema L5-20P To Iec C19, 6Ft, 20A; Connector To Connector L-Com
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details