L-com, Inc. Hospital Grade Extension Cord, HGN5-15P to N5-15R, 13 amp, 10 FT PPA00036-10F

Description
L-Com's hospital grade extension cord PPA00036-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 13 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00036-10F is a 10 foot power cord, built from 16 AWG conductors rated for 13 amps. Our 13 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00036-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 16 AWG black 10 FT power cord have Standard design/grade type. In the 13 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00036-10F 13 amp 10 FT and make your purchase online today. Features 13 Amp 125 Volt Rating 16 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension
Description
L-Com's hospital grade extension cord PPA00036-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 13 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00036-10F is a 10 foot power cord, built from 16 AWG conductors rated for 13 amps. Our 13 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00036-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 16 AWG black 10 FT power cord have Standard design/grade type. In the 13 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00036-10F 13 amp 10 FT and make your purchase online today. Features 13 Amp 125 Volt Rating 16 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 13 amp, 10 FT - PPA00036-10F - L-com, Inc.
North Andover, MA, United States
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 13 amp, 10 FT
PPA00036-10F
Hospital Grade Extension Cord, HGN5-15P to N5-15R, 13 amp, 10 FT PPA00036-10F
L-Com's hospital grade extension cord PPA00036-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 13 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00036-10F is a 10 foot power cord, built from 16 AWG conductors rated for 13 amps. Our 13 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00036-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 16 AWG black 10 FT power cord have Standard design/grade type. In the 13 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00036-10F 13 amp 10 FT and make your purchase online today. Features 13 Amp 125 Volt Rating 16 AWG Conductors HGN5-15P to N5-15R Hospital Grade Plug Application Powered Devices Medical Devices Medical Power Applications Power Extension

L-Com's hospital grade extension cord PPA00036-10F is in stock and ready to ship same day. Our 10 foot HGN5-15 to N5-15R are perfect for medical applications where the user needs to extend a power connection to a medical device. These 13 amp 10 FT extension cord series includes one hospital grade NEMA 5-15 plug and one standard NEMA 5-15 receptacle. The L-Com's PPA00036-10F is a 10 foot power cord, built from 16 AWG conductors rated for 13 amps. Our 13 amp 6 feet power cords maximizes organization and efficiency while preventing interference. These 10 foot 125 volt rating cord sets have solid pins, larger plug bodies which virtually eliminate the risk of wire to outer contour shock, and withstand greater pull forces. Our PPA00036-10F extension cord datasheet with specifications and precise CAD drawing with dimensions is located on this 10 foot hospital grade electrical power extension cord page. The 16 AWG black 10 FT power cord have Standard design/grade type. In the 13 amp 10 feet extension cord it is essential to have the right length power cord in your data center. Contact the technical experts at L-com for hospital grade extension cord PPA00036-10F 13 amp 10 FT and make your purchase online today.

Features

  • 13 Amp 125 Volt Rating
  • 16 AWG Conductors
  • HGN5-15P to N5-15R
  • Hospital Grade Plug

Application

  • Powered Devices
  • Medical Devices
  • Medical Power Applications
  • Power Extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00036-10F
Product Name Hospital Grade Extension Cord, HGN5-15P to N5-15R, 13 amp, 10 FT
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details