L-com's PPA00023-6F line of power cords is in stock and ready to ship same day. The black 6 feet C14 to C13 right angle is perfect for tight spot applications in busy server rooms or behind cabinets. These 6 foot CPU/PDU power cord right angle C14 connector allows for the cord to be installed in areas where space is limited. This 6FT cable assemblies have 72 inch cord/cable length and CPU/PDU as primary application. Our PPA00023-6F is a 6 foot power cord, built from 18 AWG conductors rated for 10 amps. The 6 feet black power cords are most commonly used power cord in data centers, this cable is used to connect PCs to power distribution units (PDUs). These 10 amp 6 foot cord maximizes organization and efficiency while preventing interference. This 6 FT 18AWG black assembly is used for transmission of electrical power. The L-Com PPA00023-6F C14 to C13 power cords are common in server room and PDU applications. This 6 feet 250 volt rating cable assembly is essential to have the right length power cord in your data center. In the black 6 foot power cord the design/grade type is standard. Contact the technical experts at L-com for CPU/PDU power cord C14 to C13 right angle 10 Amp 6FT PPA00023-6F line of power cords and make your purchase online today.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PPA00023-6F |
| Product Name | CPU/PDU Power Cord, C14 to C13 Right Angle, 10 Amp, 6FT |
| Application | Power Cable |