L-com, Inc. Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 8 FT - Black PPA00011-08F

Description
Our Universal Power Cords are a perfect replacement for your lost, damaged, or inadequate power cord. They are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin C13 connector. This cable features a fully molded design that provides maximum durability and long-life. Features 14 AWG 15 Amp 125 Volt Rating Connector 1 - Nema 5-15p (male plug) Connector 2 - IEC-320-C13 (female receptacle) SJT Jacket Application PC/Server Powered devices Power Switch/Router
Description
Our Universal Power Cords are a perfect replacement for your lost, damaged, or inadequate power cord. They are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin C13 connector. This cable features a fully molded design that provides maximum durability and long-life. Features 14 AWG 15 Amp 125 Volt Rating Connector 1 - Nema 5-15p (male plug) Connector 2 - IEC-320-C13 (female receptacle) SJT Jacket Application PC/Server Powered devices Power Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 8 FT - Black - PPA00011-08F - L-com, Inc.
North Andover, MA, United States
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 8 FT - Black
PPA00011-08F
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 8 FT - Black PPA00011-08F
Our Universal Power Cords are a perfect replacement for your lost, damaged, or inadequate power cord. They are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin C13 connector. This cable features a fully molded design that provides maximum durability and long-life. Features 14 AWG 15 Amp 125 Volt Rating Connector 1 - Nema 5-15p (male plug) Connector 2 - IEC-320-C13 (female receptacle) SJT Jacket Application PC/Server Powered devices Power Switch/Router

Our Universal Power Cords are a perfect replacement for your lost, damaged, or inadequate power cord. They are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin C13 connector. This cable features a fully molded design that provides maximum durability and long-life.

Features

  • 14 AWG
  • 15 Amp 125 Volt Rating
  • Connector 1 - Nema 5-15p (male plug)
  • Connector 2 - IEC-320-C13 (female receptacle)
  • SJT Jacket

Application

  • PC/Server
  • Powered devices
  • Power
  • Switch/Router
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PPA00011-08F
Product Name Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 8 FT - Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details