L-com, Inc. ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire PMOD4U-2

Description
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN
Description
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN

Suppliers

Company
Product
Description
Supplier Links
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire - PMOD4U-2 - L-com, Inc.
North Andover, MA, United States
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire
PMOD4U-2
ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire PMOD4U-2
L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Wiring options include a fully populated splitter or ISDN pair splitter Application Telco Voice WAN ISDN

L-com's innovative splitter design gives you an additional four RJ45 ports in a minimum of space. One end mounted 3.5" cable with a RJ45 plug is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums.

Features

  • Custom designs are welcome with modest minimums
  • Modular splitter for ISDN or telephone applications
  • Constructed with an ABS plastic housing for durability
  • Integral circuit board for reliable connections
  • Wiring options include a fully populated splitter or ISDN pair splitter

Application

  • Telco
  • Voice
  • WAN
  • ISDN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PMOD4U-2
Product Name ISDN Splitter and Cable, 5 RJ45 (8x8) 2 Wire
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details