L-com, Inc. Cord, Nema L6-20P To Iec C15, 6Ft, 15A; Connector To Connector L-Com PPA00016-6FT

Description
CORD, NEMA L6-20P TO IEC C15, 6FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
CORD, NEMA L6-20P TO IEC C15, 6FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L6-20P To Iec C15, 6Ft, 15A; Connector To Connector L-Com - 45AJ0224 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C15, 6Ft, 15A; Connector To Connector L-Com
45AJ0224
Cord, Nema L6-20P To Iec C15, 6Ft, 15A; Connector To Connector L-Com 45AJ0224
CORD, NEMA L6-20P TO IEC C15, 6FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

CORD, NEMA L6-20P TO IEC C15, 6FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ0224
Product Name Cord, Nema L6-20P To Iec C15, 6Ft, 15A; Connector To Connector L-Com
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details