"Through-Beam Optical Sensor 78.740"" (2m)"
Features:
PHOTOELECTRIC SENSOR; Sensing Range Max:2m; Sensing Method:Opposed; Sensor Output:-; Product Range:Q12 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Current Consumption:20mA RoHS Compliant: Yes
72140, WORLD-BEAM Q12 SERIES: EMITTER, RANGE: 2 M, INPUT 10-30V DC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q126E-ND | 70167362 | 30K7009 | 3186416 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, OPPOSED | Photoelectric Sensor; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |