PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q20 Series; Body Material:ABS; Contact Current Max:18mA; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0617 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 157 inch (4000 mm) |