Banner Engineering Corp. Miniature Photoelectric Sensors Q14 Series

Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers economical opposed mode sensing in 7.5 mm thick housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Rated IP54 (NEMA 4) with hermetically sealed optics
Datasheet
Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers economical opposed mode sensing in 7.5 mm thick housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Rated IP54 (NEMA 4) with hermetically sealed optics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - Q14 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
Q14 Series
Miniature Photoelectric Sensors Q14 Series
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Offers economical opposed mode sensing in 7.5 mm thick housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Rated IP54 (NEMA 4) with hermetically sealed optics

Overview


  • Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments
  • Offers economical opposed mode sensing in 7.5 mm thick housing
  • Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model
  • Available in dark- or light-operate models
  • Rated IP54 (NEMA 4) with hermetically sealed optics
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q14 Series
Product Name Miniature Photoelectric Sensors
Operation Distance 70.87 inch (1800 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Beam Type Infrared
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data