"Background Suppression Optical Sensor 0.591"" (15mm) NPN/PNP - Light-ON"
PHOTO SENSOR, 15MM, NPN/PNP LO, 30V, M8; Sensing Range Max:15mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM Q12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12AB6FF15Q-ND | 34K9573 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 15Mm, Npn/pnp Lo, 30V, M8; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |