PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:1.8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q10 Series; Sensing Mode:Opposed; Sensor Input:Optical; Supply Voltage Max:30VDCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H6210 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 70.87 inch (1800 mm) |