Q10 SERIES: EMITTER; RANGE: 1.8
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:1.8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q10 Series; Sensing Mode:Opposed; Sensor Input:Optical; Supply Voltage Max:30VDCRoHS Compliant: Yes
EMITTER, Q10 SERIES, 1.8 M RANGE, 10-30 VDC INPUT, NO OUTPUTS, PICO M8 3-PIN INTEGRAL QD, 44856. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q106EQ-ND | 21H6212 | 3186463 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |