"Background Suppression Optical Sensor 0.591"" (15mm) NPN/PNP - Dark-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP DO; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12RB6FF15-ND | 30K7003 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |