PHOTOELECTRIC SENSOR, 0M TO 1.5M, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q20 Series; Body Material:ABS; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0616 |
| Product Name | Photoelectric Sensor, 0M To 1.5M, Npn Output; Sensor Output Banner Engineering |
| Operation Distance | 59.06 inch (1500 mm) |