"Through-Beam Optical Sensor 78.740"" (2m) NPN/PNP - Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12AB6R-ND | 70167360 | 30K7002 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, OPPOSED | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Visible | ||
| Body Shape | Rectangular |