"Through-Beam Optical Sensor 70.866"" (1.8m) PNP - Dark-ON"
PHOTO SENSOR RECEIVER PNP; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q10 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q10RP6R-ND | 21H6206 |
| Product Name | Photoelectric, Industrial | Photo Sensor Receiver Pnp; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |