Banner Engineering Corp. Photoelectric, Industrial Q20E

Description
"Through-Beam Optical Sensor 472.441"" (12m)"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 472.441"" (12m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q20E-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q20E-ND
Photoelectric, Industrial 2170-Q20E-ND
"Through-Beam Optical Sensor 472.441"" (12m)"

"Through-Beam Optical Sensor 472.441"" (12m)"

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; COMPACT RECTANGULAR; EMITTER; VISIBLE RED; RANGE 10 M - 70167423 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; COMPACT RECTANGULAR; EMITTER; VISIBLE RED; RANGE 10 M
70167423
SENSOR; PHOTOELECTRIC; COMPACT RECTANGULAR; EMITTER; VISIBLE RED; RANGE 10 M 70167423
Features: Universal Threaded Inserts with 25.4 mm Hole Spacing 1200 psi-Rated for Washdown Environments Excellent Crosstalk and Electronic Noise Immunity IP67, NEMA 6-Rated, Overmolded Design for Enhanced Durability Single-Turn Potentiometer for Easy Configuration, on Some Models 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors and Apertures

Features:

  • Universal Threaded Inserts with 25.4 mm Hole Spacing
  • 1200 psi-Rated for Washdown Environments
  • Excellent Crosstalk and Electronic Noise Immunity
  • IP67, NEMA 6-Rated, Overmolded Design for Enhanced Durability
  • Single-Turn Potentiometer for Easy Configuration, on Some Models
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
Supplier's Site
Photoelectric - 6917158 - Radwell International
Willingboro, NJ, United States
Photoelectric
6917158
Photoelectric 6917158
77781 - WORLD-BEAM Q20 SERIES: EMITTER (RED); RANGE: 12 M; INPUT 10-30 V DC; OUTPUT: NO OUTPUT; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

77781 - WORLD-BEAM Q20 SERIES: EMITTER (RED); RANGE: 12 M; INPUT 10-30 V DC; OUTPUT: NO OUTPUT; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-Q20E-ND 70167423 6917158
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; COMPACT RECTANGULAR; EMITTER; VISIBLE RED; RANGE 10 M Photoelectric
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1045018-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 9000 GP Sensor - 42GRL-9040 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 5984 inch (152000 mm)
Mode Light-on
Electrical Output Voltage
View Details