Banner Engineering Corp. Photoelectric, Industrial Q20EQ5

Description
"Through-Beam Optical Sensor 472.441"" (12m)"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 472.441"" (12m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q20EQ5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q20EQ5-ND
Photoelectric, Industrial 2170-Q20EQ5-ND
"Through-Beam Optical Sensor 472.441"" (12m)"

"Through-Beam Optical Sensor 472.441"" (12m)"

Buy Now Datasheet
Photo Sensor, 12M, 30V, Emitter, M12; Sensing Range Max Banner Engineering - 96M4151 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 12M, 30V, Emitter, M12; Sensing Range Max Banner Engineering
96M4151
Photo Sensor, 12M, 30V, Emitter, M12; Sensing Range Max Banner Engineering 96M4151
PHOTO SENSOR, 12M, 30V, EMITTER, M12; Sensing Range Max:12m; Sensing Method:Emitter; Sensor Output:-; Product Range:WORLD-BEAM Q20 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTO SENSOR, 12M, 30V, EMITTER, M12; Sensing Range Max:12m; Sensing Method:Emitter; Sensor Output:-; Product Range:WORLD-BEAM Q20 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-Q20EQ5-ND 96M4151
Product Name Photoelectric, Industrial Photo Sensor, 12M, 30V, Emitter, M12; Sensing Range Max Banner Engineering
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Photoelectric Sensors - 2668012 - RS Components, Ltd.
Specs
Body Shape Other; Miniature
Optical Technology Type Through Beam
Beam Type Infrared
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details