"Through-Beam Optical Sensor 78.740"" (2m) NPN/PNP - Dark-ON"
PHOTOELECTRIC SENSOR, Q12 SERIES, 10-30 VDC, BODY STYLE: RECTANGULAR, SENSING RANGE: 2000, LED, DISCRETE INPUT OUTPUT, MEASUREMENT RANGE: 2M, NPN/PNP OUTPUT, 3 PIN, PANEL MOUNT, 2 M CABLE LENGTH, IP67, (72137). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensing Range Max:1.5m; Sensing Method:Opposed; Sensor Output:NPN / PNP DO; Product Range:Q12 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Current Consumption:20mA RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12RB6R-ND | 3186906 | 30K7008 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |