"Through-Beam Optical Sensor 70.866"" (1.8m) NPN - Light-ON"
RECEIVER, Q14 SERIES, 1.8 METER RANGE, 10-30 VDC INPUT, LIGHT OPERATE - NPN OUTPUT, 150 MM (6 INCH) M8 PIGTAIL QUICK DISCONNECT, IP54, RECTANGULAR HOUSING, (45732). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q14AN6RQ-ND | 3186890 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |