"Background Suppression Optical Sensor 1.181"" (30mm) PNP - Light-ON"
PHOTOELECTRIC SENSOR, RANGE: 30 MM, INPUT: 10-30 V DC, OUTPUT: LO, 1 PNP, PICO 3-PIN 6 IN PIGTAIL QD, 74956 - WORLD-BEAM Q12 SERIES: FIXED-FIE,LD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q12AP6FF30Q3
PHOTO SENSOR, 30MM, PNP LO, 30VDC, M8; Sensing Range Max:30mm; Sensing Method:Background Suppression; Sensor Output:PNP LO; Product Range:WORLD-BEAM Q12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12AP6FF30Q3-ND | 3186881 | 78K9111 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, 30Mm, Pnp Lo, 30Vdc, M8; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |