"Background Suppression Optical Sensor 0.591"" (15mm) NPN/PNP - Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
MINIATURE SELF-CONTAINED SENSOR, WORLD-BEAM Q12 SERIES: FIXED-FIELD, RANGE: 15 MM, 10-30VDC, OUTPUT: LO (LIGHT OPERATE) BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, (72104). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q12AB6FF15-ND | 70167350 | 30K6998 | 3186431 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, FILXED FIELD | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |