Banner Engineering Corp. Photoelectric, Industrial Q126EQ3

Description
"Through-Beam Optical Sensor 78.740"" (2m)"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 78.740"" (2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q126EQ3-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q126EQ3-ND
Photoelectric, Industrial 2170-Q126EQ3-ND
"Through-Beam Optical Sensor 78.740"" (2m)"

"Through-Beam Optical Sensor 78.740"" (2m)"

Buy Now Datasheet
Photo Sensor, 2M, 30Vdc, Emitter, M8; Sensing Range Max Banner Engineering - 78K9118 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 2M, 30Vdc, Emitter, M8; Sensing Range Max Banner Engineering
78K9118
Photo Sensor, 2M, 30Vdc, Emitter, M8; Sensing Range Max Banner Engineering 78K9118
PHOTO SENSOR, 2M, 30VDC, EMITTER, M8; Sensing Range Max:2m; Sensing Method:Emitter; Sensor Output:-; Product Range:WORLD-BEAM Q12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTO SENSOR, 2M, 30VDC, EMITTER, M8; Sensing Range Max:2m; Sensing Method:Emitter; Sensor Output:-; Product Range:WORLD-BEAM Q12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-Q126EQ3-ND 78K9118
Product Name Photoelectric, Industrial Photo Sensor, 2M, 30Vdc, Emitter, M8; Sensing Range Max Banner Engineering
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details
RightSight Photoelectric Sensor - 42EF-G1RFA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 5.45 inch (138 mm)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers