"Background Suppression Optical Sensor 1.969"" (50mm) NPN/PNP - Light-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
72116 - WORLD-BEAM Q12 SERIES: FIXED-FIELD; RANGE: 50 MM CUTOFF; INPUT: 10-30 V DC; OUTPUT: LO (LIGHT OPERATE) BIPOLAR: 1 NPN; 1 PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q12AB6FF50-ND | 70167354 | 30K6394 | 3186587 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, FIXED FIELD | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |