Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering Q12AB6LV

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 30K7001 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
30K7001
Photoelectric Sensor; Sensor Output Banner Engineering 30K7001
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP LO; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 30K7001
Product Name Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric - 82201161 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric, Industrial - 1882-1028082-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details