PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q20 Series; Body Material:ABS; Contact Current Max:18mA; Sensing Mode:Opposed RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0618 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |