"Background Suppression Optical Sensor 7.874"" (200mm) PNP - Dark-ON/Light-ON"
PHOTO SENSOR, 200MM, PNP, 30VDC, M8; Sensing Range Max:200mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM Q20 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q20KAF200Q7-ND | 42AH1491 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 200Mm, Pnp, 30Vdc, M8; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |