"Diffuse Optical Sensor 19.685"" (500mm) NPN - Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:0.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q10 Series; Sensing Mode:Diffuse; Sensor Input:Optical RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches Q10AN6DQ
PHOTOELECTRIC SENSOR, Q10 SERIES: DIFFUSE, RANGE: 0.5M, INPUT: 10-30 V DC, OUTPUT: LIGHT OPERATE - NPN, PICO M8 3-PIN INTEGRAL QD, 44858. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q10AN6DQ-ND | 21H6181 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |