"Retroreflective, Polarized Optical Sensor 39.370"" (1m) NPN/PNP - Dark-ON"
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP DO; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:Q12 Series; Current Consumption:20mA; Response Time:1.3ms RoHS Compliant: Yes
72131 - WORLD-BEAM Q12 SERIES: POLARIZEDRETRO, RANGE: 1 M, INPUT: 10-30 V DC, OUTPUT: DO (DARK OPERATE) BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q12RB6LP-ND | 70167357 | 30K7006 | 3186874 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, POLARIZED RETRO | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | |||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible | |||
| Body Shape | Rectangular |