Banner Engineering Corp. Parts Verification Sensor PVD

Description
Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on the application. Supply voltage is 12 to 30V dc. Output is NPN or PNP selectable using DIP switches. Setup and adjustment are automated. Wide beam pattern simplifies alignment. Large green job lights initiate users action; job lights turn red to indicate errors. Two lengths fit existing bin sizes and configurations.
Description
Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on the application. Supply voltage is 12 to 30V dc. Output is NPN or PNP selectable using DIP switches. Setup and adjustment are automated. Wide beam pattern simplifies alignment. Large green job lights initiate users action; job lights turn red to indicate errors. Two lengths fit existing bin sizes and configurations.

Suppliers

Company
Product
Description
Supplier Links
Parts Verification Sensor - PVD - Banner Engineering Corp.
Minneapolis, MN, USA
Parts Verification Sensor
PVD
Parts Verification Sensor PVD
Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on the application. Supply voltage is 12 to 30V dc. Output is NPN or PNP selectable using DIP switches. Setup and adjustment are automated. Wide beam pattern simplifies alignment. Large green job lights initiate users action; job lights turn red to indicate errors. Two lengths fit existing bin sizes and configurations.
  • Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications.
  • One-piece self-contained sensor requires no controller.
  • Sensor automatically operates in either diffuse or retroflective mode, depending on the application.
  • Supply voltage is 12 to 30V dc.
  • Output is NPN or PNP selectable using DIP switches.
  • Setup and adjustment are automated.
  • Wide beam pattern simplifies alignment.
  • Large green job lights initiate users action; job lights turn red to indicate errors.
  • Two lengths fit existing bin sizes and configurations.
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number PVD
Product Name Parts Verification Sensor
Body Shape Rectangular
Operation Distance 15.75 to 78.74 inch (400 to 2000 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Optical Technology Type Polarized Retroreflective; Diffuse
Unlock Full Specs
to access all available technical data