"Background Suppression Optical Sensor 1.181"" (30mm) NPN/PNP - Light-ON"
Features:
72110 - WORLD-BEAM Q12 SERIES: FIXED-FIELD; RANGE: 30 MM CUTOFF; INPUT: 10-30 V DC; OUTPUT: LO (LIGHT OPERATE) BIPOLAR; 1 NPN; 1 PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensing Range Max:30mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP LO; Product Range:Q12 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Current Consumption:20mA RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12AB6FF30-ND | 70167352 | 3186575 | 30K6999 |
| Product Name | Photoelectric, Industrial | SENSOR, PHOTOELECTRIC, MINIATURE, 10-300VDC, FILXED FIELD | Photoelectric | Photoelectric Sensor; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |