Banner Engineering Corp. Miniature Photoelectric Sensors Q10 Series

Description
Overview Features a thin 10 mm housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Available in opposed and diffuse sensing modes Provides single-turn sensitivity adjustment on diffuse models Features epoxy-encapsulated circuitry; leak-proof IP67 (NEMA 6P) construction with hermetically sealed optics
Datasheet
Description
Overview Features a thin 10 mm housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Available in opposed and diffuse sensing modes Provides single-turn sensitivity adjustment on diffuse models Features epoxy-encapsulated circuitry; leak-proof IP67 (NEMA 6P) construction with hermetically sealed optics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - Q10 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
Q10 Series
Miniature Photoelectric Sensors Q10 Series
Overview Features a thin 10 mm housing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Available in opposed and diffuse sensing modes Provides single-turn sensitivity adjustment on diffuse models Features epoxy-encapsulated circuitry; leak-proof IP67 (NEMA 6P) construction with hermetically sealed optics

Overview


  • Features a thin 10 mm housing
  • Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model
  • Available in dark- or light-operate models
  • Available in opposed and diffuse sensing modes
  • Provides single-turn sensitivity adjustment on diffuse models
  • Features epoxy-encapsulated circuitry; leak-proof IP67 (NEMA 6P) construction with hermetically sealed optics
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q10 Series
Product Name Miniature Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 to 70.87 inch (500 to 1800 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data