Banner Engineering Corp. Photoelectric Q20PDQ7

Description
PHOTOELECTRIC SENSOR, WORLD-BEAM Q20 SERIES, COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M8 QUICK DISCONNECT, 250 MM, 10-30 VDC, 77758. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, WORLD-BEAM Q20 SERIES, COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M8 QUICK DISCONNECT, 250 MM, 10-30 VDC, 77758. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6904723 - Radwell International
Willingboro, NJ, United States
Photoelectric
6904723
Photoelectric 6904723
PHOTOELECTRIC SENSOR, WORLD-BEAM Q20 SERIES, COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M8 QUICK DISCONNECT, 250 MM, 10-30 VDC, 77758. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, WORLD-BEAM Q20 SERIES, COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M8 QUICK DISCONNECT, 250 MM, 10-30 VDC, 77758. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 6904723
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - OF5019 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 157 inch (4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2SCB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Dark-on
View Details
Photoelectric, Industrial - 1882-1041446-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
View Details