"Background Suppression Optical Sensor 1.969"" (50mm) NPN/PNP - Light-ON"
BANNER ENGINEERING Sensors & Switches Q12AB6FF50Q
PHOTOELECTRIC SENSOR, WORLD-BEAM, RANGE - 50 MM CUTOFF / 16 MM FOCUS, INPUT - 10-30 V DC, OUTPUT - LIGHT OPERATED BIPOLAR, 1 NPN, 1 PNP, PICO (M8) THREADED PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
PHOTO SENSOR, 50MM, NPN/PNP LO, 30V, M8; Sensing Range Max:50mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP LO; Product Range:WORLD-BEAM Q12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-Q12AB6FF50Q-ND | 34K9577 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, 50Mm, Npn/pnp Lo, 30V, M8; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |